Yageo USA RES 21.0K OHM 1/10W 1% SMD 0603 RT0603FRE0721KL

Description
RES 21.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 21.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0721KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/10W 1% SMD 0603
RT0603FRE0721KL
RES 21.0K OHM 1/10W 1% SMD 0603 RT0603FRE0721KL
RES 21.0Kohm 1/10W 1% SMD 0603

RES 21.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0721KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0721KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0721KLDKR-ND
RES SMD 21K OHM 1% 1/10W 0603

RES SMD 21K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0721KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0721KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0721KLCT-ND
RES SMD 21K OHM 1% 1/10W 0603

RES SMD 21K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0721KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0721KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0721KLTR-ND
21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0721KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0721KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0721KL
RES SMD 21K OHM 1% 1/10W 0603

RES SMD 21K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0721KL 13-RT0603FRE0721KLDKR-ND RT0603FRE0721KL
Product Name RES 21.0K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details