Yageo USA Resistors - Chip Resistor - Surface Mount RT0603FRE0720RL

Description
Win Source Part Number: 972911-RT0603FRE0720 RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603FRE0720RL-ND,1 3-RT0603FRE0720RLDKR ,13-RT0603FRE0720RLT R,13-RT0603FRE0720RL CT
Request a Quote Datasheet
Description
Win Source Part Number: 972911-RT0603FRE0720 RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603FRE0720RL-ND,1 3-RT0603FRE0720RLDKR ,13-RT0603FRE0720RLT R,13-RT0603FRE0720RL CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972911-RT0603FRE0720RL
Resistors - Chip Resistor - Surface Mount 972911-RT0603FRE0720RL
Win Source Part Number: 972911-RT0603FRE0720 RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 20 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603FRE0720RL-ND,1 3-RT0603FRE0720RLDKR ,13-RT0603FRE0720RLT R,13-RT0603FRE0720RL CT

Win Source Part Number: 972911-RT0603FRE0720RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0603FRE0720RL-ND,13-RT0603FRE0720RLDKR,13-RT0603FRE0720RLTR,13-RT0603FRE0720RLCT

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 20 ohm 1% 50ppm - RT0603FRE0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 20 ohm 1% 50ppm
RT0603FRE0720RL
Thin Film Resistors - SMD 1/10W 20 ohm 1% 50ppm RT0603FRE0720RL
Thin Film Resistors - SMD 1/10W 20ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 20ohm 1% 50ppm

Supplier's Site
SMD 20 OHM 10W Resistor - 52-RT0603FRE0720RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20 OHM 10W Resistor
52-RT0603FRE0720RL
SMD 20 OHM 10W Resistor 52-RT0603FRE0720RL
RES SMD 20 OHM 1% 1/10W 0603 Product overview: RT0603FRE0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0720RL can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 1/10W 0603 Product overview: RT0603FRE0720RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0720RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0720RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0720RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0720RLDKR-ND
20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0720RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0720RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0720RLTR-ND
20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0720RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0720RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0720RLCT-ND
20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5899
Res, 20R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5899
RES, 20R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 20R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 20R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3919
Res, 20R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3919
RES, 20R, 1%, 0.1W, THIN FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 1%, 0.1W, THIN FILM, 0603; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0720RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0720RL
Resistors - Chip Resistor - Surface Mount RT0603FRE0720RL
RES SMD 20 OHM 1% 1/10W 0603

RES SMD 20 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 972911-RT0603FRE0720RL RT0603FRE0720RL 52-RT0603FRE0720RL 13-RT0603FRE0720RLDKR-ND 46AK5899 58AK3919 RT0603FRE0720RL
Product Name Resistors - Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 20 ohm 1% 50ppm SMD 20 OHM 10W Resistor Chip Resistor - Surface Mount Res, 20R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 20R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details