Yageo USA SMD 0.1W 200000ohm 75V Resistor RT0603FRE07200KL

Description
Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07200KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07200KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 200000ohm 75V Resistor - 52-RT0603FRE07200KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 200000ohm 75V Resistor
52-RT0603FRE07200KL
SMD 0.1W 200000ohm 75V Resistor 52-RT0603FRE07200KL
Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07200KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 200000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07200KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 200000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 200000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07200KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1985492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985492
Surface Mount Resistors 1985492
Yageo RT0603FRE07200KL

Yageo RT0603FRE07200KL

Supplier's Site
Surface Mount Resistors - 1985492P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985492P
Surface Mount Resistors 1985492P
Yageo RT0603FRE07200KL

Yageo RT0603FRE07200KL

Supplier's Site
Surface Mount Resistors - 1985490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985490
Surface Mount Resistors 1985490
Yageo RT0603FRE07200KL

Yageo RT0603FRE07200KL

Supplier's Site
Chip Resistor - Surface Mount - YAG5945TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5945TR-ND
Chip Resistor - Surface Mount YAG5945TR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5945CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5945CT-ND
Chip Resistor - Surface Mount YAG5945CT-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5945DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5945DKR-ND
Chip Resistor - Surface Mount YAG5945DKR-ND
200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

200 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 200K OHM 1/10W 1% SMD 0603 - RT0603FRE07200KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/10W 1% SMD 0603
RT0603FRE07200KL
RES 200K OHM 1/10W 1% SMD 0603 RT0603FRE07200KL
RES 200Kohm 1/10W 1% SMD 0603

RES 200Kohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1373766-RT0603FRE07200KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373766-RT0603FRE07200KL
Resistors - Chip Resistor - Surface Mount 1373766-RT0603FRE07200KL
Win Source Part Number: 1373766-RT0603FRE072 00KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RT Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 200 kOhms Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373766-RT0603FRE07200KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RT
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 200 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
Res, 200K, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8979
Res, 200K, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8979
RES, 200K, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 200K, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 200K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4454 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4454
Res, 200K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4454
RES, 200K, 1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 200K, 1%, 0.1W, THIN FILM, 0603; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT0603FRE07200KL 1985492 1985492P YAG5945TR-ND RT0603FRE07200KL 1373766-RT0603FRE07200KL 82AH8979 49AK4454
Product Name SMD 0.1W 200000ohm 75V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 200K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 200K, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 200K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details