Yageo USA Surface Mount Resistors RT0603FRE071RL

Description
Yageo RT0603FRE071RL
Request a Quote Datasheet
Description
Yageo RT0603FRE071RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985488
Surface Mount Resistors 1985488
Yageo RT0603FRE071RL

Yageo RT0603FRE071RL

Supplier's Site
Surface Mount Resistors - 1985489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985489
Surface Mount Resistors 1985489
Yageo RT0603FRE071RL

Yageo RT0603FRE071RL

Supplier's Site
Surface Mount Resistors - 1985489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985489P
Surface Mount Resistors 1985489P
Yageo RT0603FRE071RL

Yageo RT0603FRE071RL

Supplier's Site
Thin Film Resistors - SMD 1/10W 1 ohm ohm 50 ppm - RT0603FRE071RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1 ohm ohm 50 ppm
RT0603FRE071RL
Thin Film Resistors - SMD 1/10W 1 ohm ohm 50 ppm RT0603FRE071RL
Thin Film Resistors - SMD 1/10W 1ohmohm 50 ppm

Thin Film Resistors - SMD 1/10W 1ohmohm 50 ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5700TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5700TR-ND
Chip Resistor - Surface Mount YAG5700TR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5700CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5700CT-ND
Chip Resistor - Surface Mount YAG5700CT-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5700DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5700DKR-ND
Chip Resistor - Surface Mount YAG5700DKR-ND
1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8977 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8977
Res, 1R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8977
RES, 1R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1985488 1985489P RT0603FRE071RL YAG5700TR-ND 82AH8977
Product Name Surface Mount Resistors Surface Mount Resistors Thin Film Resistors - SMD 1/10W 1 ohm ohm 50 ppm Chip Resistor - Surface Mount Res, 1R, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms
Power Rating 0.0500 watts 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details