Yageo USA Chip Resistor - Surface Mount RT0603FRE071ML

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5944TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5944TR-ND
Chip Resistor - Surface Mount YAG5944TR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5944DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5944DKR-ND
Chip Resistor - Surface Mount YAG5944DKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5944CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5944CT-ND
Chip Resistor - Surface Mount YAG5944CT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985486
Surface Mount Resistors 1985486
Yageo RT0603FRE071ML

Yageo RT0603FRE071ML

Supplier's Site
Surface Mount Resistors - 1985487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985487
Surface Mount Resistors 1985487
Yageo RT0603FRE071ML

Yageo RT0603FRE071ML

Supplier's Site
Surface Mount Resistors - 1985487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985487P
Surface Mount Resistors 1985487P
Yageo RT0603FRE071ML

Yageo RT0603FRE071ML

Supplier's Site
Res, 1M, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8976
Res, 1M, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8976
RES, 1M, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1M, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4438
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4438
RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE071ML
Chip Resistor - Surface Mount RT0603FRE071ML
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG5944TR-ND 1985486 1985487P 82AH8976 49AK4438 RT0603FRE071ML
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 1M, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details