Yageo USA Thin Film Resistors - SMD 1/10W 1.78K ohm 1% 50ppm RT0603FRE071K78L

Description
Thin Film Resistors - SMD 1/10W 1.78Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.78Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.78K ohm 1% 50ppm - RT0603FRE071K78L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.78K ohm 1% 50ppm
RT0603FRE071K78L
Thin Film Resistors - SMD 1/10W 1.78K ohm 1% 50ppm RT0603FRE071K78L
Thin Film Resistors - SMD 1/10W 1.78Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 1.78Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE071K78LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K78LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K78LDKR-ND
1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K78LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K78LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K78LTR-ND
1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K78LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K78LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K78LCT-ND
1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.78 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K78L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K78L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K78L
RES SMD 1.78K OHM 1% 1/10W 0603

RES SMD 1.78K OHM 1% 1/10W 0603

Supplier's Site
Res, 1K78, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3914
Res, 1K78, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3914
RES, 1K78, 1%, 0.1W, THIN FILM, 0603; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K78, 1%, 0.1W, THIN FILM, 0603; Resistance:1.78kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE071K78L 13-RT0603FRE071K78LDKR-ND RT0603FRE071K78L 58AK3914
Product Name Thin Film Resistors - SMD 1/10W 1.78K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K78, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1780 ohms 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573196 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2674FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details