Yageo USA Chip Resistor - Surface Mount RT0603FRE071K37L

Description
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE071K37LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K37LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K37LCT-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K37LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K37LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K37LTR-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K37LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K37LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K37LDKR-ND
1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.37 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.37K OHM 1/10W 1% SMD 0603 - RT0603FRE071K37L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/10W 1% SMD 0603
RT0603FRE071K37L
RES 1.37K OHM 1/10W 1% SMD 0603 RT0603FRE071K37L
RES 1.37Kohm 1/10W 1% SMD 0603

RES 1.37Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6691
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6691
RES, 1K37, 1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K37, 1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6690 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6690
Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6690
RES, 1K37, 1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K37, 1%, 0.1W, THIN FILM, 0603; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE071K37LCT-ND RT0603FRE071K37L 59AK6691
Product Name Chip Resistor - Surface Mount RES 1.37K OHM 1/10W 1% SMD 0603 Res, 1K37, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details