Yageo USA Thin Film Resistors - SMD 1/10W 1.2K ohm 1% 50ppm RT0603FRE071K2L

Description
Thin Film Resistors - SMD 1/10W 1.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.2K ohm 1% 50ppm - RT0603FRE071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.2K ohm 1% 50ppm
RT0603FRE071K2L
Thin Film Resistors - SMD 1/10W 1.2K ohm 1% 50ppm RT0603FRE071K2L
Thin Film Resistors - SMD 1/10W 1.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 1.2Kohm 1% 50ppm

Supplier's Site
Surface Mount Resistors - 1985480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985480P
Surface Mount Resistors 1985480P
Yageo RT0603FRE071K2L

Yageo RT0603FRE071K2L

Supplier's Site
Surface Mount Resistors - 1985478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985478
Surface Mount Resistors 1985478
Yageo RT0603FRE071K2L

Yageo RT0603FRE071K2L

Supplier's Site
Surface Mount Resistors - 1985480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985480
Surface Mount Resistors 1985480
Yageo RT0603FRE071K2L

Yageo RT0603FRE071K2L

Supplier's Site
Chip Resistor - Surface Mount - YAG5943DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5943DKR-ND
Chip Resistor - Surface Mount YAG5943DKR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5943TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5943TR-ND
Chip Resistor - Surface Mount YAG5943TR-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5943CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5943CT-ND
Chip Resistor - Surface Mount YAG5943CT-ND
1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K2, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 51AK9297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
51AK9297
Res, 1K2, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 51AK9297
RES, 1K2, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K2, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 1K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6357
Res, 1K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6357
RES, 1K2, 1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K2, 1%, 0.1W, THIN FILM, 0603; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K2L
RES SMD 1.2K OHM 1% 1/10W 0603

RES SMD 1.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE071K2L 1985480P 1985478 YAG5943DKR-ND 51AK9297 58AK6357 RT0603FRE071K2L
Product Name Thin Film Resistors - SMD 1/10W 1.2K ohm 1% 50ppm Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 1K2, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo Res, 1K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details