Yageo USA Chip Resistor - Surface Mount RT0603FRE071K24L

Description
RES SMD 1.24K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 1.24K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE071K24LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K24LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K24LDKR-ND
RES SMD 1.24K OHM 1% 1/10W 0603

RES SMD 1.24K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K24LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K24LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K24LTR-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K24LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K24LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K24LCT-ND
RES SMD 1.24K OHM 1% 1/10W 0603

RES SMD 1.24K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 1.24K OHM 1/10W 1% SMD 0603 - RT0603FRE071K24L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W 1% SMD 0603
RT0603FRE071K24L
RES 1.24K OHM 1/10W 1% SMD 0603 RT0603FRE071K24L
RES 1.24Kohm 1/10W 1% SMD 0603

RES 1.24Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6689
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6689
RES, 1K24, 1%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K24, 1%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8302 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8302
Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8302
RES, 1K24, 1%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K24, 1%, 0.1W, THIN FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K24L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K24L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K24L
RES SMD 1.24K OHM 1% 1/10W 0603

RES SMD 1.24K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE071K24LDKR-ND RT0603FRE071K24L 59AK6689 RT0603FRE071K24L
Product Name Chip Resistor - Surface Mount RES 1.24K OHM 1/10W 1% SMD 0603 Res, 1K24, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details