RES 1.02Kohm 1/10W 1% SMD 0603
RES SMD 1.02K OHM 1% 1/10W 0603
1.02 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 1.02K OHM 1% 1/10W 0603
RES SMD 1.02K OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0603FRE071K02L | 13-RT0603FRE071K02LCT-ND | RT0603FRE071K02L |
| Product Name | RES 1.02K OHM 1/10W 1% SMD 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 1020 ohms | 1020 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |