Yageo USA RES 187K OHM 1/10W 1% SMD 0603 RT0603FRE07187KL

Description
RES 187Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 187Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/10W 1% SMD 0603 - RT0603FRE07187KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/10W 1% SMD 0603
RT0603FRE07187KL
RES 187K OHM 1/10W 1% SMD 0603 RT0603FRE07187KL
RES 187Kohm 1/10W 1% SMD 0603

RES 187Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07187KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07187KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07187KLDKR-ND
RES SMD 187K OHM 1% 1/10W 0603

RES SMD 187K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07187KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07187KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07187KLCT-ND
RES SMD 187K OHM 1% 1/10W 0603

RES SMD 187K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07187KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07187KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07187KLTR-ND
187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

187 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE07187KL 13-RT0603FRE07187KLDKR-ND
Product Name RES 187K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details