Yageo USA RES 182 OHM 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) RT0603FRE07182RL

Description
RES 182ohm 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
Request a Quote Datasheet
Description
RES 182ohm 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 182 OHM 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
RT0603FRE07182RL
RES 182 OHM 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) RT0603FRE07182RL
RES 182ohm 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

RES 182ohm 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07182RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07182RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07182RLCT-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07182RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07182RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07182RLTR-ND
182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

182 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07182RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07182RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07182RLDKR-ND
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07182RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07182RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07182RL
RES SMD 182 OHM 1% 1/10W 0603

RES SMD 182 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07182RL 13-RT0603FRE07182RLCT-ND RT0603FRE07182RL
Product Name RES 182 OHM 1/10W 1% SMD 0603 182 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details