Yageo USA YageoThin Film Resistors - SMD 1/10W 16K ohm 1% 50ppm RT0603FRE0716KL

Description
YageoThin Film Resistors - SMD 1/10W 16Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 16Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 16K ohm 1% 50ppm - RT0603FRE0716KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 16K ohm 1% 50ppm
RT0603FRE0716KL
YageoThin Film Resistors - SMD 1/10W 16K ohm 1% 50ppm RT0603FRE0716KL
YageoThin Film Resistors - SMD 1/10W 16Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 16Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0716KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716KLTR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0716KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716KLCT-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0716KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716KLDKR-ND
16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 16K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5888 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5888
Res, 16K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5888
RES, 16K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 16K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0716KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE0716KL
Chip Resistor - Surface Mount RT0603FRE0716KL
RES SMD 16K OHM 1% 1/10W 0603

RES SMD 16K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603FRE0716KL 13-RT0603FRE0716KLTR-ND 46AK5888 RT0603FRE0716KL
Product Name YageoThin Film Resistors - SMD 1/10W 16K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 16K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 16000 ohms 16000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details