Yageo USA RES 16.2K OHM 1/10W 1% SMD 0603 RT0603FRE0716K2L

Description
RES 16.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W 1% SMD 0603 - RT0603FRE0716K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 1% SMD 0603
RT0603FRE0716K2L
RES 16.2K OHM 1/10W 1% SMD 0603 RT0603FRE0716K2L
RES 16.2Kohm 1/10W 1% SMD 0603

RES 16.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0716K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716K2LCT-ND
16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0716K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716K2LDKR-ND
16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0716K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0716K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0716K2LTR-ND
16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

16.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0716K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0716K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0716K2L
RES SMD 16.2K OHM 1% 1/10W 0603

RES SMD 16.2K OHM 1% 1/10W 0603

Supplier's Site
Res, 16K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4596
Res, 16K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4596
RES, 16K2, 1%, 0.1W, THIN FILM, 0603; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 16K2, 1%, 0.1W, THIN FILM, 0603; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5889
Res, 16K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5889
RES, 16K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 16K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE0716K2L 13-RT0603FRE0716K2LCT-ND RT0603FRE0716K2L 59AK4596 46AK5889
Product Name RES 16.2K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 16K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 16K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 16200 ohms 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details