Yageo USA Chip Resistor - Surface Mount RT0603FRE07162KL

Description
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07162KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162KLCT-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07162KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162KLDKR-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07162KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162KLTR-ND
162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 162K OHM 1/10W 1% SMD 0603 - RT0603FRE07162KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W 1% SMD 0603
RT0603FRE07162KL
RES 162K OHM 1/10W 1% SMD 0603 RT0603FRE07162KL
RES 162Kohm 1/10W 1% SMD 0603

RES 162Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6697
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6697
RES, 162K, 1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 162K, 1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6362
Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6362
RES, 162K, 1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 162K, 1%, 0.1W, THIN FILM, 0603; Resistance:162kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE07162KLCT-ND RT0603FRE07162KL 59AK6697
Product Name Chip Resistor - Surface Mount RES 162K OHM 1/10W 1% SMD 0603 Res, 162K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details