Yageo USA YageoThin Film Resistors - SMD 1/10W 113K ohm 1% 50ppm RT0603FRE07113KL

Description
YageoThin Film Resistors - SMD 1/10W 113Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 113Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 113K ohm 1% 50ppm - RT0603FRE07113KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 113K ohm 1% 50ppm
RT0603FRE07113KL
YageoThin Film Resistors - SMD 1/10W 113K ohm 1% 50ppm RT0603FRE07113KL
YageoThin Film Resistors - SMD 1/10W 113Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 113Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07113KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07113KL-ND
Chip Resistor - Surface Mount RT0603FRE07113KL-ND
113 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

113 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE07113KL RT0603FRE07113KL-ND
Product Name YageoThin Film Resistors - SMD 1/10W 113K ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details