Yageo USA Chip Resistor - Surface Mount RT0603FRE0710K2L

Description
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0710K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0710K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0710K2LTR-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0710K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0710K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0710K2LCT-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0710K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0710K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0710K2LDKR-ND
10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 10.2K OHM 1/10W 1% SMD 0603 - RT0603FRE0710K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/10W 1% SMD 0603
RT0603FRE0710K2L
RES 10.2K OHM 1/10W 1% SMD 0603 RT0603FRE0710K2L
RES 10.2Kohm 1/10W 1% SMD 0603

RES 10.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 10K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5875
Res, 10K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5875
RES, 10K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 10K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0710K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0710K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0710K2L
RES SMD 10.2K OHM 1% 1/10W 0603

RES SMD 10.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0710K2LTR-ND RT0603FRE0710K2L 46AK5875 RT0603FRE0710K2L
Product Name Chip Resistor - Surface Mount RES 10.2K OHM 1/10W 1% SMD 0603 Res, 10K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details