Yageo USA RES 105K OHM 1/10W 1% SMD 0603 RT0603FRE07105KL

Description
RES 105Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 105Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/10W 1% SMD 0603 - RT0603FRE07105KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/10W 1% SMD 0603
RT0603FRE07105KL
RES 105K OHM 1/10W 1% SMD 0603 RT0603FRE07105KL
RES 105Kohm 1/10W 1% SMD 0603

RES 105Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07105KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07105KLTR-ND
105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

105 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07105KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07105KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07105KLDKR-ND
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07105KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07105KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07105KLCT-ND
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07105KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07105KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07105KL
RES SMD 105K OHM 1% 1/10W 0603

RES SMD 105K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07105KL 13-RT0603FRE07105KLTR-ND RT0603FRE07105KL
Product Name RES 105K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 105000 ohms 105000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details