Yageo USA Chip Resistor - Surface Mount RT0603FRD07820RL

Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603FRD07820RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRD07820RL-ND
Chip Resistor - Surface Mount RT0603FRD07820RL-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRD07820RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRD07820RL
Resistors - Chip Resistor - Surface Mount RT0603FRD07820RL
RES SMD 820 OHM 1% 1/10W 0603

RES SMD 820 OHM 1% 1/10W 0603

Supplier's Site
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8300
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8300
RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6688
Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6688
RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, THIN FILM, 0603; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRD07820RL-ND RT0603FRD07820RL 58AK8300
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 820R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details