Yageo USA Chip Resistor - Surface Mount RT0603FRD074K7L

Description
RES SMD 4.7K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 4.7K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD074K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD074K7LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD074K7LCT-ND
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD074K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD074K7LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD074K7LTR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD074K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD074K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD074K7LDKR-ND
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRD074K7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRD074K7L
Resistors - Chip Resistor - Surface Mount RT0603FRD074K7L
RES SMD 4.7K OHM 1% 1/10W 0603

RES SMD 4.7K OHM 1% 1/10W 0603

Supplier's Site
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6686
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6686
RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3912
Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3912
RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K7, 1%, 0.1W, THIN FILM, 0603; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD074K7LCT-ND RT0603FRD074K7L 59AK6686
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 4K7, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details