Yageo USA Chip Resistor - Surface Mount RT0603FRD0720KL

Description
RES SMD 20K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 20K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD0720KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0720KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0720KLDKR-ND
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0720KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0720KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD0720KLCT-ND
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0720KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0720KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0720KLTR-ND
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 20K OHM 1% 1/10W 0603 - 898-RT0603FRD0720KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 1% 1/10W 0603
898-RT0603FRD0720KL
RES SMD 20K OHM 1% 1/10W 0603 898-RT0603FRD0720KL
RES SMD 20K OHM 1% 1/10W 0603

RES SMD 20K OHM 1% 1/10W 0603

Supplier's Site
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6354
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6354
RES, 20K, 1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8299
Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8299
RES, 20K, 1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD0720KLDKR-ND 898-RT0603FRD0720KL 58AK6354
Product Name Chip Resistor - Surface Mount RES SMD 20K OHM 1% 1/10W 0603 Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details