Yageo USA RES 820 OHM 1/10W .5% SMD 0603 RT0603DRE07820RL

Description
RES 820ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 820ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/10W .5% SMD 0603 - RT0603DRE07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/10W .5% SMD 0603
RT0603DRE07820RL
RES 820 OHM 1/10W .5% SMD 0603 RT0603DRE07820RL
RES 820ohm 1/10W .5% SMD 0603

RES 820ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE07820RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRE07820RL-ND
Chip Resistor - Surface Mount RT0603DRE07820RL-ND
820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

820 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07820RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07820RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07820RL
RES SMD 820 OHM 0.5% 1/10W 0603

RES SMD 820 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07820RL RT0603DRE07820RL-ND RT0603DRE07820RL
Product Name RES 820 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details