Yageo USA RES 75.0K OHM 1/10W .5% SMD 0603 RT0603DRE0775KL

Description
RES 75.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 75.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0K OHM 1/10W .5% SMD 0603
RT0603DRE0775KL
RES 75.0K OHM 1/10W .5% SMD 0603 RT0603DRE0775KL
RES 75.0Kohm 1/10W .5% SMD 0603

RES 75.0Kohm 1/10W .5% SMD 0603

Supplier's Site
SMD 10W Resistor - 52-RT0603DRE0775KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RT0603DRE0775KL
SMD 10W Resistor 52-RT0603DRE0775KL
RES SMD 75K OHM 0.5% 1/10W 0603 Product overview: RT0603DRE0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0775KL can be used for catalog matching and distributor lookup.

RES SMD 75K OHM 0.5% 1/10W 0603 Product overview: RT0603DRE0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0775KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-2666-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2666-6-ND
Chip Resistor - Surface Mount 311-2666-6-ND
75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2666-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2666-2-ND
Chip Resistor - Surface Mount 311-2666-2-ND
75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2666-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2666-1-ND
Chip Resistor - Surface Mount 311-2666-1-ND
75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

75 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 75K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4419
Res, 75K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4419
RES, 75K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE0775KL 52-RT0603DRE0775KL 311-2666-6-ND 49AK4419
Product Name RES 75.0K OHM 1/10W .5% SMD 0603 SMD 10W Resistor Chip Resistor - Surface Mount Res, 75K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details