Yageo USA RES 56.2K OHM 1/10W .5% SMD 0603 RT0603DRE0756K2L

Description
RES 56.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 56.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/10W .5% SMD 0603 - RT0603DRE0756K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/10W .5% SMD 0603
RT0603DRE0756K2L
RES 56.2K OHM 1/10W .5% SMD 0603 RT0603DRE0756K2L
RES 56.2Kohm 1/10W .5% SMD 0603

RES 56.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0756K2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603DRE0756K2L-ND
Chip Resistor - Surface Mount RT0603DRE0756K2L-ND
56.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0756K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0756K2L
Resistors - Chip Resistor - Surface Mount RT0603DRE0756K2L
RES SMD 56.2KOHM 0.5% 1/10W 0603

RES SMD 56.2KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0756K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0756K2L
Chip Resistor - Surface Mount RT0603DRE0756K2L
RES SMD 56.2KOHM 0.5% 1/10W 0603

RES SMD 56.2KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRE0756K2L RT0603DRE0756K2L-ND RT0603DRE0756K2L RT0603DRE0756K2L
Product Name RES 56.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details