Yageo USA RES 41.2K OHM 1/10W .5% SMD 0603 RT0603DRE0741K2L

Description
RES 41.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 41.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1/10W .5% SMD 0603 - RT0603DRE0741K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1/10W .5% SMD 0603
RT0603DRE0741K2L
RES 41.2K OHM 1/10W .5% SMD 0603 RT0603DRE0741K2L
RES 41.2Kohm 1/10W .5% SMD 0603

RES 41.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2577-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2577-2-ND
Chip Resistor - Surface Mount 311-2577-2-ND
41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2577-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2577-6-ND
Chip Resistor - Surface Mount 311-2577-6-ND
41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2577-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2577-1-ND
Chip Resistor - Surface Mount 311-2577-1-ND
41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

41.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 41K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6347
Res, 41K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6347
RES, 41K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 41K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:41.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRE0741K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0741K2L
Chip Resistor - Surface Mount RT0603DRE0741K2L
RES SMD 41.2KOHM 0.5% 1/10W 0603

RES SMD 41.2KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRE0741K2L 311-2577-2-ND 58AK6347 RT0603DRE0741K2L
Product Name RES 41.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 41K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 41200 ohms 41200 ohms 41200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data