RES 3.97K OHM 0.5% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 13-RT0603DRE073K97L-ND | RT0603DRE073K97L |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |