Yageo USA Chip Resistor - Surface Mount RT0603DRE0733KL

Description
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2543-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2543-6-ND
Chip Resistor - Surface Mount 311-2543-6-ND
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2543-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2543-1-ND
Chip Resistor - Surface Mount 311-2543-1-ND
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2543-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2543-2-ND
Chip Resistor - Surface Mount 311-2543-2-ND
33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 33.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0733KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/10W .5% SMD 0603
RT0603DRE0733KL
RES 33.0K OHM 1/10W .5% SMD 0603 RT0603DRE0733KL
RES 33.0Kohm 1/10W .5% SMD 0603

RES 33.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE0733KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0733KL
Chip Resistor - Surface Mount RT0603DRE0733KL
RES SMD 33K OHM 0.5% 1/10W 0603

RES SMD 33K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 33K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4405
Res, 33K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4405
RES, 33K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5845
Res, 33K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5845
RES, 33K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 33K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-2543-6-ND RT0603DRE0733KL RT0603DRE0733KL 49AK4405 46AK5845
Product Name Chip Resistor - Surface Mount RES 33.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 33K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 33K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details