Yageo USA RES 332 OHM 1/10W .5% SMD 0603 RT0603DRE07332RL

Description
RES 332ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 332ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 1/10W .5% SMD 0603 - RT0603DRE07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W .5% SMD 0603
RT0603DRE07332RL
RES 332 OHM 1/10W .5% SMD 0603 RT0603DRE07332RL
RES 332ohm 1/10W .5% SMD 0603

RES 332ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2541-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2541-2-ND
Chip Resistor - Surface Mount 311-2541-2-ND
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2541-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2541-1-ND
Chip Resistor - Surface Mount 311-2541-1-ND
332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07332RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07332RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07332RL
RES SMD 332 OHM 0.5% 1/10W 0603

RES SMD 332 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07332RL 311-2541-2-ND RT0603DRE07332RL
Product Name RES 332 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details