Yageo USA RES 332K OHM 1/10W .5% SMD 0603 RT0603DRE07332KL

Description
RES 332Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 332Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/10W .5% SMD 0603 - RT0603DRE07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/10W .5% SMD 0603
RT0603DRE07332KL
RES 332K OHM 1/10W .5% SMD 0603 RT0603DRE07332KL
RES 332Kohm 1/10W .5% SMD 0603

RES 332Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG4805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4805TR-ND
Chip Resistor - Surface Mount YAG4805TR-ND
332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4805DKR-ND
Chip Resistor - Surface Mount YAG4805DKR-ND
332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4805CT-ND
Chip Resistor - Surface Mount YAG4805CT-ND
332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 332K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6678
Res, 332K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6678
RES, 332K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07332KL YAG4805TR-ND 59AK6678
Product Name RES 332K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 332K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 332000 ohms 332000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details