Yageo USA RES 324K OHM 1/10W .5% SMD 0603 RT0603DRE07324KL

Description
RES 324Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 324Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324K OHM 1/10W .5% SMD 0603 - RT0603DRE07324KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324K OHM 1/10W .5% SMD 0603
RT0603DRE07324KL
RES 324K OHM 1/10W .5% SMD 0603 RT0603DRE07324KL
RES 324Kohm 1/10W .5% SMD 0603

RES 324Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2535-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2535-2-ND
Chip Resistor - Surface Mount 311-2535-2-ND
324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2535-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2535-6-ND
Chip Resistor - Surface Mount 311-2535-6-ND
324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2535-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2535-1-ND
Chip Resistor - Surface Mount 311-2535-1-ND
324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

324 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07324KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07324KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07324KL
RES SMD 324K OHM 0.5% 1/10W 0603

RES SMD 324K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07324KL 311-2535-2-ND RT0603DRE07324KL
Product Name RES 324K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 324000 ohms 324000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers