Yageo USA Chip Resistor - Surface Mount RT0603DRE0731K2L

Description
31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603DRE0731K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0731K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE0731K2LDKR-ND
31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE0731K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0731K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE0731K2LCT-ND
31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE0731K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0731K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE0731K2LTR-ND
31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

31.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4401
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4401
RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4402 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4402
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4402
RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:31.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5844
Res, 31K2, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5844
RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 31K2, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603DRE0731K2LDKR-ND 49AK4401 46AK5844
Product Name Chip Resistor - Surface Mount Res, 31K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 31K2, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers