Yageo USA RES 30.0 OHM 1/10W .5% SMD 0603 RT0603DRE0730RL

Description
RES 30.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 30.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0 OHM 1/10W .5% SMD 0603 - RT0603DRE0730RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0 OHM 1/10W .5% SMD 0603
RT0603DRE0730RL
RES 30.0 OHM 1/10W .5% SMD 0603 RT0603DRE0730RL
RES 30.0ohm 1/10W .5% SMD 0603

RES 30.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2533-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2533-2-ND
Chip Resistor - Surface Mount 311-2533-2-ND
30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2533-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2533-1-ND
Chip Resistor - Surface Mount 311-2533-1-ND
30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2533-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2533-6-ND
Chip Resistor - Surface Mount 311-2533-6-ND
30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603DRE0730RL 311-2533-2-ND
Product Name RES 30.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 30 ohms 30 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details