Yageo USA RES 2.80K OHM 1/10W .5% SMD 0603 RT0603DRE072K8L

Description
RES 2.80Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 2.80Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.80K OHM 1/10W .5% SMD 0603 - RT0603DRE072K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/10W .5% SMD 0603
RT0603DRE072K8L
RES 2.80K OHM 1/10W .5% SMD 0603 RT0603DRE072K8L
RES 2.80Kohm 1/10W .5% SMD 0603

RES 2.80Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2523-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2523-2-ND
Chip Resistor - Surface Mount 311-2523-2-ND
2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2523-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2523-1-ND
Chip Resistor - Surface Mount 311-2523-1-ND
2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2523-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2523-6-ND
Chip Resistor - Surface Mount 311-2523-6-ND
2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE072K8L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE072K8L
Resistors - Chip Resistor - Surface Mount RT0603DRE072K8L
RES SMD 2.8K OHM 0.5% 1/10W 0603

RES SMD 2.8K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE072K8L 311-2523-2-ND RT0603DRE072K8L
Product Name RES 2.80K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 2800 ohms 2800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details