24 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 24.0ohm 1/10W .5% SMD 0603
RES SMD 24 OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0603DRE0724RL-ND | RT0603DRE0724RL | RT0603DRE0724RL |
| Product Name | Chip Resistor - Surface Mount | RES 24.0 OHM 1/10W .5% SMD 0603 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 24 ohms | 24 ohms | 24 ohms |