Yageo USA RES 221K OHM 1/10W .5% SMD 0603 RT0603DRE07221KL

Description
RES 221Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 221Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1/10W .5% SMD 0603 - RT0603DRE07221KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1/10W .5% SMD 0603
RT0603DRE07221KL
RES 221K OHM 1/10W .5% SMD 0603 RT0603DRE07221KL
RES 221Kohm 1/10W .5% SMD 0603

RES 221Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2484-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2484-2-ND
Chip Resistor - Surface Mount 311-2484-2-ND
221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2484-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2484-6-ND
Chip Resistor - Surface Mount 311-2484-6-ND
221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2484-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2484-1-ND
Chip Resistor - Surface Mount 311-2484-1-ND
221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07221KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07221KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07221KL
RES SMD 221K OHM 0.5% 1/10W 0603

RES SMD 221K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07221KL 311-2484-2-ND RT0603DRE07221KL
Product Name RES 221K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 221000 ohms 221000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567521P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details