Yageo USA RES 220 OHM 1/10W .5% SMD 0603 RT0603DRE07220RL

Description
RES 220ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 220ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/10W .5% SMD 0603 - RT0603DRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W .5% SMD 0603
RT0603DRE07220RL
RES 220 OHM 1/10W .5% SMD 0603 RT0603DRE07220RL
RES 220ohm 1/10W .5% SMD 0603

RES 220ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRE07220RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07220RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07220RLDKR-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07220RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07220RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE07220RLCT-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07220RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07220RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07220RLTR-ND
220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07220RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07220RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07220RL
RES SMD 220 OHM 0.5% 1/10W 0603

RES SMD 220 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 220R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5839 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5839
Res, 220R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5839
RES, 220R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 220R, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE07220RL 13-RT0603DRE07220RLDKR-ND RT0603DRE07220RL 46AK5839
Product Name RES 220 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 220R, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details