Yageo USA RES 21.0K OHM 1/10W .5% SMD 0603 RT0603DRE0721KL

Description
RES 21.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 21.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0721KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/10W .5% SMD 0603
RT0603DRE0721KL
RES 21.0K OHM 1/10W .5% SMD 0603 RT0603DRE0721KL
RES 21.0Kohm 1/10W .5% SMD 0603

RES 21.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2482-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2482-1-ND
Chip Resistor - Surface Mount 311-2482-1-ND
21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2482-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2482-2-ND
Chip Resistor - Surface Mount 311-2482-2-ND
21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2482-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2482-6-ND
Chip Resistor - Surface Mount 311-2482-6-ND
21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

21 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5011
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5011
RES, 21K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2446
Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2446
RES, 21K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 21K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:21kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0721KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0721KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0721KL
RES SMD 21K OHM 0.5% 1/10W 0603

RES SMD 21K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE0721KL 311-2482-1-ND 58AK5011 RT0603DRE0721KL
Product Name RES 21.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 21K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 21000 ohms 21000 ohms 21000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers