Yageo USA RES 210K OHM 1/10W .5% SMD 0603 RT0603DRE07210KL

Description
RES 210Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 210Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W .5% SMD 0603 - RT0603DRE07210KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W .5% SMD 0603
RT0603DRE07210KL
RES 210K OHM 1/10W .5% SMD 0603 RT0603DRE07210KL
RES 210Kohm 1/10W .5% SMD 0603

RES 210Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2481-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2481-2-ND
Chip Resistor - Surface Mount 311-2481-2-ND
210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2481-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2481-1-ND
Chip Resistor - Surface Mount 311-2481-1-ND
210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2481-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2481-6-ND
Chip Resistor - Surface Mount 311-2481-6-ND
210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07210KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07210KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07210KL
RES SMD 210K OHM 0.5% 1/10W 0603

RES SMD 210K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07210KL 311-2481-2-ND RT0603DRE07210KL
Product Name RES 210K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 210000 ohms 210000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details