Yageo USA Chip Resistor - Surface Mount RT0603DRE0720KL

Description
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2479-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2479-1-ND
Chip Resistor - Surface Mount 311-2479-1-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2479-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2479-2-ND
Chip Resistor - Surface Mount 311-2479-2-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2479-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2479-6-ND
Chip Resistor - Surface Mount 311-2479-6-ND
20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

20 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 20.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0720KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/10W .5% SMD 0603
RT0603DRE0720KL
RES 20.0K OHM 1/10W .5% SMD 0603 RT0603DRE0720KL
RES 20.0Kohm 1/10W .5% SMD 0603

RES 20.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE0720KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0720KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0720KL
RES SMD 20K OHM 0.5% 1/10W 0603

RES SMD 20K OHM 0.5% 1/10W 0603

Supplier's Site
RES SMD 20K OHM 0.5% 1/10W 0603 - 898-RT0603DRE0720KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20K OHM 0.5% 1/10W 0603
898-RT0603DRE0720KL
RES SMD 20K OHM 0.5% 1/10W 0603 898-RT0603DRE0720KL
RES SMD 20K OHM 0.5% 1/10W 0603

RES SMD 20K OHM 0.5% 1/10W 0603

Supplier's Site
Res, 20K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5835 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5835
Res, 20K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5835
RES, 20K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 20K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 20K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4398
Res, 20K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4398
RES, 20K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 311-2479-1-ND RT0603DRE0720KL RT0603DRE0720KL 898-RT0603DRE0720KL 46AK5835 49AK4398
Product Name Chip Resistor - Surface Mount RES 20.0K OHM 1/10W .5% SMD 0603 Resistors - Chip Resistor - Surface Mount RES SMD 20K OHM 0.5% 1/10W 0603 Res, 20K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 20K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details