Yageo USA Chip Resistor - Surface Mount RT0603DRE071K91L

Description
1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2473-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2473-1-ND
Chip Resistor - Surface Mount 311-2473-1-ND
1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2473-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2473-2-ND
Chip Resistor - Surface Mount 311-2473-2-ND
1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2473-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2473-6-ND
Chip Resistor - Surface Mount 311-2473-6-ND
1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.91K OHM 1/10W .5% SMD 0603 - RT0603DRE071K91L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 1/10W .5% SMD 0603
RT0603DRE071K91L
RES 1.91K OHM 1/10W .5% SMD 0603 RT0603DRE071K91L
RES 1.91Kohm 1/10W .5% SMD 0603

RES 1.91Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4568
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4568
RES, 1K91, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0417
Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0417
RES, 1K91, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K91, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE071K91L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE071K91L
Resistors - Chip Resistor - Surface Mount RT0603DRE071K91L
RES SMD 1.91KOHM 0.5% 1/10W 0603

RES SMD 1.91KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2473-1-ND RT0603DRE071K91L 59AK4568 RT0603DRE071K91L
Product Name Chip Resistor - Surface Mount RES 1.91K OHM 1/10W .5% SMD 0603 Res, 1K91, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details