Yageo USA Chip Resistor - Surface Mount RT0603DRE071K2L

Description
1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2461-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2461-1-ND
Chip Resistor - Surface Mount 311-2461-1-ND
1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2461-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2461-6-ND
Chip Resistor - Surface Mount 311-2461-6-ND
1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2461-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2461-2-ND
Chip Resistor - Surface Mount 311-2461-2-ND
1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 1.20K OHM 1/10W .5% SMD 0603 - RT0603DRE071K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/10W .5% SMD 0603
RT0603DRE071K2L
RES 1.20K OHM 1/10W .5% SMD 0603 RT0603DRE071K2L
RES 1.20Kohm 1/10W .5% SMD 0603

RES 1.20Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE071K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE071K2L
Chip Resistor - Surface Mount RT0603DRE071K2L
RES SMD 1.2K OHM 0.5% 1/10W 0603

RES SMD 1.2K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 1K2, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo - 82AH8972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
82AH8972
Res, 1K2, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo 82AH8972
RES, 1K2, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1K2, 0.5%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2461-1-ND RT0603DRE071K2L RT0603DRE071K2L 82AH8972
Product Name Chip Resistor - Surface Mount RES 1.20K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 1K2, 0.5%, 0.1W, 0603, Thin Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details