Yageo USA RES 1.02K OHM 1/10W .5% SMD 0603 RT0603DRE071K02L

Description
RES 1.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 1.02Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/10W .5% SMD 0603 - RT0603DRE071K02L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/10W .5% SMD 0603
RT0603DRE071K02L
RES 1.02K OHM 1/10W .5% SMD 0603 RT0603DRE071K02L
RES 1.02Kohm 1/10W .5% SMD 0603

RES 1.02Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2458-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2458-6-ND
Chip Resistor - Surface Mount 311-2458-6-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2458-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2458-1-ND
Chip Resistor - Surface Mount 311-2458-1-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2458-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2458-2-ND
Chip Resistor - Surface Mount 311-2458-2-ND
1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.02 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE071K02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE071K02L
Resistors - Chip Resistor - Surface Mount RT0603DRE071K02L
RES SMD 1.02KOHM 0.5% 1/10W 0603

RES SMD 1.02KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE071K02L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE071K02L
Chip Resistor - Surface Mount RT0603DRE071K02L
RES SMD 1.02KOHM 0.5% 1/10W 0603

RES SMD 1.02KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 1K02, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8278 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8278
Res, 1K02, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8278
RES, 1K02, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.1W, THIN FILM, 0603; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRE071K02L 311-2458-6-ND RT0603DRE071K02L RT0603DRE071K02L 58AK8278
Product Name RES 1.02K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K02, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms 1020 ohms 1020 ohms 1020 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details