Yageo USA RES 162K OHM 1/10W .5% SMD 0603 RT0603DRE07162KL

Description
RES 162Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 162Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1/10W .5% SMD 0603 - RT0603DRE07162KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1/10W .5% SMD 0603
RT0603DRE07162KL
RES 162K OHM 1/10W .5% SMD 0603 RT0603DRE07162KL
RES 162Kohm 1/10W .5% SMD 0603

RES 162Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRE07162KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07162KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07162KLDKR-ND
RES SMD 162K OHM 0.5% 1/10W 0603

RES SMD 162K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07162KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07162KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE07162KLTR-ND
162 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE07162KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE07162KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE07162KLCT-ND
RES SMD 162K OHM 0.5% 1/10W 0603

RES SMD 162K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07162KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07162KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07162KL
RES SMD 162K OHM 0.5% 1/10W 0603

RES SMD 162K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07162KL 13-RT0603DRE07162KLDKR-ND RT0603DRE07162KL
Product Name RES 162K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 162000 ohms 162000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD684GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details