RES 154ohm 1/10W .5% SMD 0603
154 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 154 OHM 0.5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0603DRE07154RL | RT0603DRE07154RL-ND | RT0603DRE07154RL |
| Product Name | RES 154 OHM 1/10W .5% SMD 0603 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 154 ohms | 154 ohms | 154 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor |