Yageo USA RES 140K OHM 1/10W .5% SMD 0603 RT0603DRE07140KL

Description
RES 140Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 140Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/10W .5% SMD 0603 - RT0603DRE07140KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/10W .5% SMD 0603
RT0603DRE07140KL
RES 140K OHM 1/10W .5% SMD 0603 RT0603DRE07140KL
RES 140Kohm 1/10W .5% SMD 0603

RES 140Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2424-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2424-6-ND
Chip Resistor - Surface Mount 311-2424-6-ND
140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2424-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2424-2-ND
Chip Resistor - Surface Mount 311-2424-2-ND
140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2424-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2424-1-ND
Chip Resistor - Surface Mount 311-2424-1-ND
140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

140 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE07140KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07140KL
Chip Resistor - Surface Mount RT0603DRE07140KL
RES SMD 140K OHM 0.5% 1/10W 0603

RES SMD 140K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07140KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07140KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07140KL
RES SMD 140K OHM 0.5% 1/10W 0603

RES SMD 140K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRE07140KL 311-2424-6-ND RT0603DRE07140KL RT0603DRE07140KL
Product Name RES 140K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 140000 ohms 140000 ohms 140000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details