Yageo USA RES 9.09K OHM 1/10W .5% 0603 SMD RT0603DRD079K09L

Description
RES 9.09Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 9.09Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/10W .5% 0603 SMD - RT0603DRD079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/10W .5% 0603 SMD
RT0603DRD079K09L
RES 9.09K OHM 1/10W .5% 0603 SMD RT0603DRD079K09L
RES 9.09Kohm 1/10W .5% 0603 SMD

RES 9.09Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-9.09KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.09KDTR-ND
Chip Resistor - Surface Mount 311-9.09KDTR-ND
9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-9.09KDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.09KDCT-ND
Chip Resistor - Surface Mount 311-9.09KDCT-ND
9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-9.09KDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-9.09KDDKR-ND
Chip Resistor - Surface Mount 311-9.09KDDKR-ND
9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.09 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2442
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2442
RES, 9K09, 0.5%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4565
Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4565
RES, 9K09, 0.5%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.1W, THIN FILM, 0603; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD079K09L 311-9.09KDTR-ND 59AK2442
Product Name RES 9.09K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 9K09, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 9090 ohms 9090 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details