Yageo USA RES 8.25K OHM 1/10W .5% 0603 SMD RT0603DRD078K25L

Description
RES 8.25Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 8.25Kohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/10W .5% 0603 SMD - RT0603DRD078K25L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/10W .5% 0603 SMD
RT0603DRD078K25L
RES 8.25K OHM 1/10W .5% 0603 SMD RT0603DRD078K25L
RES 8.25Kohm 1/10W .5% 0603 SMD

RES 8.25Kohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-8.25KDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-8.25KDTR-ND
Chip Resistor - Surface Mount 311-8.25KDTR-ND
8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

8.25 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD078K25L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD078K25L
Chip Resistor - Surface Mount RT0603DRD078K25L
RES SMD 8.25KOHM 0.5% 1/10W 0603

RES SMD 8.25KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD078K25L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD078K25L
Resistors - Chip Resistor - Surface Mount RT0603DRD078K25L
RES SMD 8.25KOHM 0.5% 1/10W 0603

RES SMD 8.25KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRD078K25L 311-8.25KDTR-ND RT0603DRD078K25L RT0603DRD078K25L
Product Name RES 8.25K OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 8250 ohms 8250 ohms 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers