The Res 845R is a thin film chip resistor with a resistance value of 845 ohms and a tolerance of ±0.5%. It has a power rating of 0.1W and is packaged in a 0603 case size, which is commonly used in various electronic applications. This resistor is designed for high precision and high stability, making it suitable for applications such as converters, printing equipment, server boards, telecom, and consumer electronics. The product is RoHS compliant and features halogen-free epoxy, contributing to reduced environmental impact. Its construction ensures high reliability and efficient use of PCB space.
RES 845ohm 1/10W .5% 0603 SMD
845 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
845 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
845 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 845R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 845R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 845 OHM 0.5% 1/10W 0603
RES SMD 845 OHM 0.5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RT0603DRD07845RL | 311-845DDKR-ND | 58AK8277 | RT0603DRD07845RL | RT0603DRD07845RL |
| Product Name | RES 845 OHM 1/10W .5% 0603 SMD | Chip Resistor - Surface Mount | Res, 845R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 (1608 Metric) | |
| Resistance Range | 845 ohms | 845 ohms | 845 ohms | 845 ohms | 845 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |
| Configuration | Single Resistor | Single Resistor |