Yageo USA RES 82.0 OHM 1/10W .5% SMD 0603 RT0603DRD0782RL

Description
RES 82.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 82.0ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/10W .5% SMD 0603 - RT0603DRD0782RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/10W .5% SMD 0603
RT0603DRD0782RL
RES 82.0 OHM 1/10W .5% SMD 0603 RT0603DRD0782RL
RES 82.0ohm 1/10W .5% SMD 0603

RES 82.0ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRD0782RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0782RLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRD0782RLCT-ND
RES SMD 82 OHM 0.5% 1/10W 0603

RES SMD 82 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0782RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0782RLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0782RLTR-ND
82 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

82 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRD0782RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRD0782RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRD0782RLDKR-ND
RES SMD 82 OHM 0.5% 1/10W 0603

RES SMD 82 OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRD0782RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRD0782RL
Chip Resistor - Surface Mount RT0603DRD0782RL
RES SMD 82 OHM 0.5% 1/10W 0603

RES SMD 82 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 82R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6665
Res, 82R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6665
RES, 82R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 82R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRD0782RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRD0782RL
Resistors - Chip Resistor - Surface Mount RT0603DRD0782RL
RES SMD 82 OHM 0.5% 1/10W 0603

RES SMD 82 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRD0782RL 13-RT0603DRD0782RLCT-ND RT0603DRD0782RL 59AK6665 RT0603DRD0782RL
Product Name RES 82.0 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 82R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms 82 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details