Yageo USA RES 825 OHM 1/10W .5% 0603 SMD RT0603DRD07825RL

Description
RES 825ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet
Description
RES 825ohm 1/10W .5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 1/10W .5% 0603 SMD - RT0603DRD07825RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/10W .5% 0603 SMD
RT0603DRD07825RL
RES 825 OHM 1/10W .5% 0603 SMD RT0603DRD07825RL
RES 825ohm 1/10W .5% 0603 SMD

RES 825ohm 1/10W .5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-825DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-825DCT-ND
Chip Resistor - Surface Mount 311-825DCT-ND
825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-825DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-825DDKR-ND
Chip Resistor - Surface Mount 311-825DDKR-ND
825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-825DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-825DTR-ND
Chip Resistor - Surface Mount 311-825DTR-ND
825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

825 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4564
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4564
RES, 825R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2440
Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2440
RES, 825R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRD07825RL 311-825DCT-ND 59AK4564
Product Name RES 825 OHM 1/10W .5% 0603 SMD Chip Resistor - Surface Mount Res, 825R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details